Newark, An Avnet Company Power Supply; Input Voltage Solahd 96F2245

Description
Power Supply; Input Voltage:600VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:25"; Height:28" RoHS Compliant: Yes
Datasheet
Description
Power Supply; Input Voltage:600VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:25"; Height:28" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply; Input Voltage Solahd - 96F2245 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply; Input Voltage Solahd
96F2245
Power Supply; Input Voltage Solahd 96F2245
Power Supply; Input Voltage:600VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:25"; Height:28" RoHS Compliant: Yes

Power Supply; Input Voltage:600VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:25"; Height:28" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96F2245
Product Name Power Supply; Input Voltage Solahd
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details