Power Supply; Input Voltage:600VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:25"; Height:27" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 96F2244 |
| Product Name | Power Supply; Input Voltage Solahd |
| Regulatory Compliance | RoHS Compliant |