Newark, An Avnet Company Isolation Transformer; Product Range Solahd 96C9826

Description
ISOLATION TRANSFORMER; Product Range:-; Supply Voltage Max:480V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:817mH; Length:116mm; Width:150mm; Height:123mm; External Depth:4.56" RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER; Product Range:-; Supply Voltage Max:480V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:817mH; Length:116mm; Width:150mm; Height:123mm; External Depth:4.56" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer; Product Range Solahd - 96C9826 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Product Range Solahd
96C9826
Isolation Transformer; Product Range Solahd 96C9826
ISOLATION TRANSFORMER; Product Range:-; Supply Voltage Max:480V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:817mH; Length:116mm; Width:150mm; Height:123mm; External Depth:4.56" RoHS Compliant: Yes

ISOLATION TRANSFORMER; Product Range:-; Supply Voltage Max:480V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:817mH; Length:116mm; Width:150mm; Height:123mm; External Depth:4.56" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 96C9826
Product Name Isolation Transformer; Product Range Solahd
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 12 A Line Reactor - 1321-3R12-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers