Newark, An Avnet Company 3.5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select 95Y2937

Description
3.5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Diameter - Metric:87mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:3.425"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Diameter - Metric:87mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:3.425"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select - 95Y2937 - Newark, An Avnet Company
Chicago, IL, United States
3.5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select
95Y2937
3.5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select 95Y2937
3.5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Diameter - Metric:87mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:3.425"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

3.5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Diameter - Metric:87mm; Impedance:4ohm; Power Rating Nom:15W; Sound Level SPL:85dB; External Diameter - Imperial:3.425"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2937
Product Name 3.5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - PROGRAMME 80T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 90 dB
View Details