Newark, An Avnet Company Gt Pro Gaffer S Tape, 3 Black (For Gaffgun); Tape Type Gaffgun 95Y0917

Description
GT Pro Gaffer s Tape, 3" Black (For GaffGun); Tape Type:Gaffer; Tape Colour:Black; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:55yard; Roll Length - Metric:50.29m; Tape Width - Imperial:76.2" RoHS Compliant: NA
Datasheet
Description
GT Pro Gaffer s Tape, 3" Black (For GaffGun); Tape Type:Gaffer; Tape Colour:Black; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:55yard; Roll Length - Metric:50.29m; Tape Width - Imperial:76.2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gt Pro Gaffer S Tape, 3 Black (For Gaffgun); Tape Type Gaffgun - 95Y0917 - Newark, An Avnet Company
Chicago, IL, United States
Gt Pro Gaffer S Tape, 3 Black (For Gaffgun); Tape Type Gaffgun
95Y0917
Gt Pro Gaffer S Tape, 3 Black (For Gaffgun); Tape Type Gaffgun 95Y0917
GT Pro Gaffer s Tape, 3" Black (For GaffGun); Tape Type:Gaffer; Tape Colour:Black; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:55yard; Roll Length - Metric:50.29m; Tape Width - Imperial:76.2" RoHS Compliant: NA

GT Pro Gaffer s Tape, 3" Black (For GaffGun); Tape Type:Gaffer; Tape Colour:Black; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:55yard; Roll Length - Metric:50.29m; Tape Width - Imperial:76.2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 95Y0917
Product Name Gt Pro Gaffer S Tape, 3 Black (For Gaffgun); Tape Type Gaffgun
Width 76.2 inches (1935 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Transfer Tape - 1922FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0018 inches (0.0457 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details