Newark, An Avnet Company Usb Cable Assembly, Usb A / B, 2M, Black; Connector A Pro Signal 95M7080

Description
USB CABLE ASSEMBLY, USB A / B, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No
Datasheet
Description
USB CABLE ASSEMBLY, USB A / B, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable Assembly, Usb A / B, 2M, Black; Connector A Pro Signal - 95M7080 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly, Usb A / B, 2M, Black; Connector A Pro Signal
95M7080
Usb Cable Assembly, Usb A / B, 2M, Black; Connector A Pro Signal 95M7080
USB CABLE ASSEMBLY, USB A / B, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

USB CABLE ASSEMBLY, USB A / B, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M7080
Product Name Usb Cable Assembly, Usb A / B, 2M, Black; Connector A Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60034A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details