Newark, An Avnet Company Veroboard 100X160Mm; Board Type Vero 95M0424

Description
VEROBOARD 100X160MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1.02mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41494, RoHS Compliant: Yes
Datasheet
Description
VEROBOARD 100X160MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1.02mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41494, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Veroboard 100X160Mm; Board Type Vero - 95M0424 - Newark, An Avnet Company
Chicago, IL, United States
Veroboard 100X160Mm; Board Type Vero
95M0424
Veroboard 100X160Mm; Board Type Vero 95M0424
VEROBOARD 100X160MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1.02mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41494, RoHS Compliant: Yes

VEROBOARD 100X160MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1.02mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41494, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 95M0424
Product Name Veroboard 100X160Mm; Board Type Vero
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2305148 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP201A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3684-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details