VEROBOARD 95.1X454.66MM; Board Type:Stripboard; Board Material:Epoxy Paper; Hole Diameter:1.02mm; External Height:95.1mm; External Width:454.66mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Thickness:35µm; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 95M0363 |
| Product Name | Veroboard 95.1X454.66Mm; Board Type Vero |
| Category | Developement Board |