VEROBOARD, PCB, 121.92MM X 101.6MM; Board Type:Stripboard; Board Material:Epoxy Paper; Hole Diameter:1.02mm; External Height:101.6mm; External Width:121.92mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Thickness:35µm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 95M0362 |
| Product Name | Veroboard, Pcb, 121.92Mm X 101.6Mm; Board Type Vero |
| Category | Developement Board |