Newark, An Avnet Company Connector Type A Jdi Technologies 95K3561

Description
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Yellow; Product Range:
Description
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Yellow; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Jdi Technologies - 95K3561 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Jdi Technologies
95K3561
Connector Type A Jdi Technologies 95K3561
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Yellow; Product Range:

Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Yellow; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95K3561
Product Name Connector Type A Jdi Technologies
Cable Length 6.99 ft (21.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-20-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details