Newark, An Avnet Company Connector Type A Jdi Technologies 95K3551

Description
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Red; Product Range:
Description
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Red; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Jdi Technologies - 95K3551 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Jdi Technologies
95K3551
Connector Type A Jdi Technologies 95K3551
Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Red; Product Range:

Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Red; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95K3551
Product Name Connector Type A Jdi Technologies
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details