Newark, An Avnet Company Lan Category Jdi Technologies 95K3532

Description
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Blue; Product Range:
Description
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Blue; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Lan Category Jdi Technologies - 95K3532 - Newark, An Avnet Company
Chicago, IL, United States
Lan Category Jdi Technologies
95K3532
Lan Category Jdi Technologies 95K3532
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Blue; Product Range:

LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Blue; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95K3532
Product Name Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-S1W15-E-5-Q7-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details