RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95AC7480 |
| Product Name | Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type Tuk |
| Connector Type | Modular Connector and RJ Connector |