Newark, An Avnet Company Lead, Cat6, Datalok, Black, 5M; Lan Category Tuk 94X2638

Description
LEAD, CAT6, DATALOK, BLACK, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6, DATALOK, BLACK, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6, Datalok, Black, 5M; Lan Category Tuk - 94X2638 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6, Datalok, Black, 5M; Lan Category Tuk
94X2638
Lead, Cat6, Datalok, Black, 5M; Lan Category Tuk 94X2638
LEAD, CAT6, DATALOK, BLACK, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

LEAD, CAT6, DATALOK, BLACK, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94X2638
Product Name Lead, Cat6, Datalok, Black, 5M; Lan Category Tuk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Measurement Solutions // Cables for NVH-Testing // Connection Cables for Triaxial Piezoelectric Acceleration Sensors // Sensor charge cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details