Newark, An Avnet Company Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics 94F6218

Description
SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:(On); Actuator / Cap Colour:White; Contact Current AC Max:100mA; Switch Terminals:Quick Connect; Actuator Height:10.67mm RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:(On); Actuator / Cap Colour:White; Contact Current AC Max:100mA; Switch Terminals:Quick Connect; Actuator Height:10.67mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics - 94F6218 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics
94F6218
Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics 94F6218
SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:(On); Actuator / Cap Colour:White; Contact Current AC Max:100mA; Switch Terminals:Quick Connect; Actuator Height:10.67mm RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:(On); Actuator / Cap Colour:White; Contact Current AC Max:100mA; Switch Terminals:Quick Connect; Actuator Height:10.67mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94F6218
Product Name Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics
Switch Function (On)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JPYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
E program - EDP - Mushroom button - EDPGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details