Newark, An Avnet Company Microswitch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics 94F1282

Description
MICROSWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics - 94F1282 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics
94F1282
Microswitch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics 94F1282
MICROSWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 94F1282
Product Name Microswitch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details