Newark, An Avnet Company Voltage Regulator/power Conditioner; Input Voltage Solahd 93K6816

Description
VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:120VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:177.8mm; Height:152.4mm; External Depth:9"; External Height:6"; External Width:7"; No. of Outlets:4; No. of Outputs:4 RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:120VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:177.8mm; Height:152.4mm; External Depth:9"; External Height:6"; External Width:7"; No. of Outlets:4; No. of Outputs:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator/power Conditioner; Input Voltage Solahd - 93K6816 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator/power Conditioner; Input Voltage Solahd
93K6816
Voltage Regulator/power Conditioner; Input Voltage Solahd 93K6816
VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:120VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:177.8mm; Height:152.4mm; External Depth:9"; External Height:6"; External Width:7"; No. of Outlets:4; No. of Outputs:4 RoHS Compliant: Yes

VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:120VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:177.8mm; Height:152.4mm; External Depth:9"; External Height:6"; External Width:7"; No. of Outlets:4; No. of Outputs:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93K6816
Product Name Voltage Regulator/power Conditioner; Input Voltage Solahd
Outlets 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details