Newark, An Avnet Company Over-Voltage Protector, 34V, 272W; Power Supply Approvals Solahd 93K6614

Description
OVER-VOLTAGE PROTECTOR, 34V, 272W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:272W; Output Voltage - Output 1:34V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
OVER-VOLTAGE PROTECTOR, 34V, 272W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:272W; Output Voltage - Output 1:34V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Over-Voltage Protector, 34V, 272W; Power Supply Approvals Solahd - 93K6614 - Newark, An Avnet Company
Chicago, IL, United States
Over-Voltage Protector, 34V, 272W; Power Supply Approvals Solahd
93K6614
Over-Voltage Protector, 34V, 272W; Power Supply Approvals Solahd 93K6614
OVER-VOLTAGE PROTECTOR, 34V, 272W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:272W; Output Voltage - Output 1:34V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

OVER-VOLTAGE PROTECTOR, 34V, 272W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:272W; Output Voltage - Output 1:34V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6614
Product Name Over-Voltage Protector, 34V, 272W; Power Supply Approvals Solahd
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
200W Open Frame Power Supply w/ PFC, Single Output - QPSF-200 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Open Frame
Features Power Factor Correction
View Details
Power Supply - 24710601 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details