POWER SUPPLY, LINEAR, 5V, 15W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 93K6610 |
| Product Name | Power Supply, Linear, 5V, 15W; Power Supply Approvals Solahd |
| Technology | Linear Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |