Newark, An Avnet Company Power Supply, Linear, 5V, 10W; Power Supply Approvals Solahd 93K6609

Description
POWER SUPPLY, LINEAR, 5V, 10W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V; Output Current - Output 2:400mA RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 5V, 10W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V; Output Current - Output 2:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 5V, 10W; Power Supply Approvals Solahd - 93K6609 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 5V, 10W; Power Supply Approvals Solahd
93K6609
Power Supply, Linear, 5V, 10W; Power Supply Approvals Solahd 93K6609
POWER SUPPLY, LINEAR, 5V, 10W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V; Output Current - Output 2:400mA RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 5V, 10W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V; Output Current - Output 2:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6609
Product Name Power Supply, Linear, 5V, 10W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details