POWER SUPPLY, LINEAR, 24V, 51.84W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:172.8W; Output Voltage - Output 1:24V; Output Current - Output 1:7.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 93K6607 |
| Product Name | Power Supply, Linear, 24V, 51.84W; Power Supply Approvals Solahd |
| Technology | Linear Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |