Newark, An Avnet Company Power Supply, Linear, 15V, 67.5W; Power Supply Approvals Solahd 93K6601

Description
POWER SUPPLY, LINEAR, 15V, 67.5W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:67.5W; Output Voltage - Output 1:15V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 15V, 67.5W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:67.5W; Output Voltage - Output 1:15V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 15V, 67.5W; Power Supply Approvals Solahd - 93K6601 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 15V, 67.5W; Power Supply Approvals Solahd
93K6601
Power Supply, Linear, 15V, 67.5W; Power Supply Approvals Solahd 93K6601
POWER SUPPLY, LINEAR, 15V, 67.5W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:67.5W; Output Voltage - Output 1:15V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 15V, 67.5W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:67.5W; Output Voltage - Output 1:15V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6601
Product Name Power Supply, Linear, 15V, 67.5W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details