Newark, An Avnet Company Power Supply, Linear, 12V, 61.2W; Power Supply Approvals Solahd 93K6599

Description
POWER SUPPLY, LINEAR, 12V, 61.2W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:61.2W; Output Voltage - Output 1:12V; Output Current - Output 1:5.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 12V, 61.2W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:61.2W; Output Voltage - Output 1:12V; Output Current - Output 1:5.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 12V, 61.2W; Power Supply Approvals Solahd - 93K6599 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 12V, 61.2W; Power Supply Approvals Solahd
93K6599
Power Supply, Linear, 12V, 61.2W; Power Supply Approvals Solahd 93K6599
POWER SUPPLY, LINEAR, 12V, 61.2W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:61.2W; Output Voltage - Output 1:12V; Output Current - Output 1:5.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 12V, 61.2W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:61.2W; Output Voltage - Output 1:12V; Output Current - Output 1:5.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6599
Product Name Power Supply, Linear, 12V, 61.2W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details