Newark, An Avnet Company Power Supply, Linear, 5V, 45W; Power Supply Approvals Solahd 93K6595

Description
POWER SUPPLY, LINEAR, 5V, 45W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:45W; Output Voltage - Output 1:5VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 5V, 45W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:45W; Output Voltage - Output 1:5VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 5V, 45W; Power Supply Approvals Solahd - 93K6595 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 5V, 45W; Power Supply Approvals Solahd
93K6595
Power Supply, Linear, 5V, 45W; Power Supply Approvals Solahd 93K6595
POWER SUPPLY, LINEAR, 5V, 45W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:45W; Output Voltage - Output 1:5VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 5V, 45W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:45W; Output Voltage - Output 1:5VDC; Output Current - Output 1:9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6595
Product Name Power Supply, Linear, 5V, 45W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details