Newark, An Avnet Company Power Supply, Linear, 5V/12V, 40.8W; Power Supply Approvals Solahd 93K6592

Description
POWER SUPPLY, LINEAR, 5V/12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 5V/12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 5V/12V, 40.8W; Power Supply Approvals Solahd - 93K6592 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 5V/12V, 40.8W; Power Supply Approvals Solahd
93K6592
Power Supply, Linear, 5V/12V, 40.8W; Power Supply Approvals Solahd 93K6592
POWER SUPPLY, LINEAR, 5V/12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 5V/12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6592
Product Name Power Supply, Linear, 5V/12V, 40.8W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-1887-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details