Newark, An Avnet Company Power Supply, Linear, 15V, 12W; Power Supply Approvals Solahd 93K6590

Description
POWER SUPPLY, LINEAR, 15V, 12W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-12V; Output Current - Output 2:1A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 15V, 12W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-12V; Output Current - Output 2:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 15V, 12W; Power Supply Approvals Solahd - 93K6590 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 15V, 12W; Power Supply Approvals Solahd
93K6590
Power Supply, Linear, 15V, 12W; Power Supply Approvals Solahd 93K6590
POWER SUPPLY, LINEAR, 15V, 12W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-12V; Output Current - Output 2:1A RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 15V, 12W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-12V; Output Current - Output 2:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6590
Product Name Power Supply, Linear, 15V, 12W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-1893-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details