Newark, An Avnet Company Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Solahd 93K6589

Description
POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Solahd - 93K6589 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Solahd
93K6589
Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Solahd 93K6589
POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:-RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6589
Product Name Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Solahd
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1452-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details