Newark, An Avnet Company Buck Boost Transformer; Wall Mount Transformer Type Solahd 93K6578

Description
BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulate d Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:12.5A; Input Voltage:240VAC RoHS Compliant: Yes
Datasheet
Description
BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulate d Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:12.5A; Input Voltage:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Boost Transformer; Wall Mount Transformer Type Solahd - 93K6578 - Newark, An Avnet Company
Chicago, IL, United States
Buck Boost Transformer; Wall Mount Transformer Type Solahd
93K6578
Buck Boost Transformer; Wall Mount Transformer Type Solahd 93K6578
BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulate d Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:12.5A; Input Voltage:240VAC RoHS Compliant: Yes

BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulated Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:12.5A; Input Voltage:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6578
Product Name Buck Boost Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details