Newark, An Avnet Company Distribution Transformer; Wall Mount Transformer Type Solahd 93K6573

Description
DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:5"; Weight:28lb RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:5"; Weight:28lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Transformer; Wall Mount Transformer Type Solahd - 93K6573 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Transformer; Wall Mount Transformer Type Solahd
93K6573
Distribution Transformer; Wall Mount Transformer Type Solahd 93K6573
DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:5"; Weight:28lb RoHS Compliant: Yes

DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:5"; Weight:28lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6573
Product Name Distribution Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-216X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details