Newark, An Avnet Company Distribution Transformer; Wall Mount Transformer Type Solahd 93K6568

Description
DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulate d Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:100VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:3" RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulate d Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:100VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Transformer; Wall Mount Transformer Type Solahd - 93K6568 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Transformer; Wall Mount Transformer Type Solahd
93K6568
Distribution Transformer; Wall Mount Transformer Type Solahd 93K6568
DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulate d Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:100VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:3" RoHS Compliant: Yes

DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Non-Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:100VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6568
Product Name Distribution Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details