Newark, An Avnet Company Transformer; Pcb Transformer Type Solahd 93K6551

Description
TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Solahd - 93K6551 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Solahd
93K6551
Transformer; Pcb Transformer Type Solahd 93K6551
TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes

TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6551
Product Name Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Power Control Transformers - F-105Z - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details