Newark, An Avnet Company Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 93K6547

Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:7.36" RoHS Compliant: Yes
Datasheet
Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:7.36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd - 93K6547 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
93K6547
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 93K6547
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:7.36" RoHS Compliant: Yes

ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:7.36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6547
Product Name Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
A9787-AL A9787-ALD - A9787-AL A9787-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details