The Circuit Breaker, Automotive, 1P, 250V, 2A, part number 93K2181, is a miniaturized single pole thermal circuit breaker designed for plug-in mounting. It features a reliable snap-acting and trip-free mechanism, approved to the CBE standard EN/IEC 60934. The device operates at a voltage rating of AC 250V and DC 65V, with a current rating range from 0.1A to 10A, making it suitable for various applications in power distribution systems and control cabinets. This circuit breaker has a typical life of 6,000 operations at rated current under low-inductive conditions and 3,000 operations under inductive conditions. It can withstand ambient temperatures from -20°C to +60°C and has a dielectric strength of 3,000V in the operating area. The device also offers an interrupting capacity of 2,000A at AC 250V and 200A at DC 65V. The circuit breaker is designed with blade terminals for easy installation into sockets for rail mounting. It is compliant with RoHS standards and has a degree of protection rated at IP40 for the operating area. The product is suitable for applications requiring reliable load protection in automotive and industrial environments.
CIRCUIT BREAKER, AUTOMOTIVE, 1P, 250V, 2A; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 93K2181 |
| Product Name | Circuit Breaker, Automotive, 1P, 250V, 2A; Product Range Eta |
| Rated AC Voltage | 250 volts |