Newark, An Avnet Company Transformer; Pcb Transformer Type Solahd 93C1956

Description
TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Solahd - 93C1956 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Solahd
93C1956
Transformer; Pcb Transformer Type Solahd 93C1956
TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes

TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93C1956
Product Name Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E6 Hz
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Toroidal Transformers - 1730139 - RS Components, Ltd.
Specs
Standards RoHS
View Details