Newark, An Avnet Company Shielded Multiconductor Cable 2 Conductor 16Awg 100Ft; Cable Shielding Manhattan/cdt 93B7868

Description
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable 2 Conductor 16Awg 100Ft; Cable Shielding Manhattan/cdt - 93B7868 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 2 Conductor 16Awg 100Ft; Cable Shielding Manhattan/cdt
93B7868
Shielded Multiconductor Cable 2 Conductor 16Awg 100Ft; Cable Shielding Manhattan/cdt 93B7868
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B7868
Product Name Shielded Multiconductor Cable 2 Conductor 16Awg 100Ft; Cable Shielding Manhattan/cdt
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details