Newark, An Avnet Company D Sub Connector Kit, Standard, 9 Position, Plug; No. Of Contacts Unicom 92F6310

Description
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Standard, 9 Position, Plug; No. Of Contacts Unicom - 92F6310 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Standard, 9 Position, Plug; No. Of Contacts Unicom
92F6310
D Sub Connector Kit, Standard, 9 Position, Plug; No. Of Contacts Unicom 92F6310
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR KIT, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F6310
Product Name D Sub Connector Kit, Standard, 9 Position, Plug; No. Of Contacts Unicom
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Shaped Connectors - 1-1589478-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details