Newark, An Avnet Company Buck Boost Transformer; Wall Mount Transformer Type Solahd 92F5253

Description
BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:125A; Output Voltage Secondary Max:24V RoHS Compliant: Yes
Datasheet
Description
BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:125A; Output Voltage Secondary Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Boost Transformer; Wall Mount Transformer Type Solahd - 92F5253 - Newark, An Avnet Company
Chicago, IL, United States
Buck Boost Transformer; Wall Mount Transformer Type Solahd
92F5253
Buck Boost Transformer; Wall Mount Transformer Type Solahd 92F5253
BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:125A; Output Voltage Secondary Max:24V RoHS Compliant: Yes

BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:12V, 24V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:125A; Output Voltage Secondary Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F5253
Product Name Buck Boost Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182S110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Control Circuit Transformer - 1497A-A4-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 7.00E6 Hz
View Details