Newark, An Avnet Company General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd 92F051

Description
GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
Datasheet
Description
GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd - 92F051 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd
92F051
General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd 92F051
GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes

GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F051
Product Name General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1200 MHz 1:1 SMT Transformer - RFXF0006H - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details