Newark, An Avnet Company Hook Up Wire, 1000Ft, 22Awg Cu White/red; Reel Length (Imperial) Manhattan/cdt 92B3302

Description
Hook Up WIRE, 1000FT, 22AWG CU WHITE/RED; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White, Red; Jacket Material:PTFE (Polytetrafluoroethy lene)
Description
Hook Up WIRE, 1000FT, 22AWG CU WHITE/RED; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White, Red; Jacket Material:PTFE (Polytetrafluoroethy lene)

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Cu White/red; Reel Length (Imperial) Manhattan/cdt - 92B3302 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Cu White/red; Reel Length (Imperial) Manhattan/cdt
92B3302
Hook Up Wire, 1000Ft, 22Awg Cu White/red; Reel Length (Imperial) Manhattan/cdt 92B3302
Hook Up WIRE, 1000FT, 22AWG CU WHITE/RED; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White, Red; Jacket Material:PTFE (Polytetrafluoroethy lene)

Hook Up WIRE, 1000FT, 22AWG CU WHITE/RED; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White, Red; Jacket Material:PTFE (Polytetrafluoroethylene)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B3302
Product Name Hook Up Wire, 1000Ft, 22Awg Cu White/red; Reel Length (Imperial) Manhattan/cdt
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details