Newark, An Avnet Company Usb Cable, 3.0 Type A Plug-Rcpt, 2M; Connector To Connector Pro Signal 92AH2156

Description
USB CABLE, 3.0 TYPE A PLUG-RCPT, 2M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 TYPE A PLUG-RCPT, 2M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 Type A Plug-Rcpt, 2M; Connector To Connector Pro Signal - 92AH2156 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-Rcpt, 2M; Connector To Connector Pro Signal
92AH2156
Usb Cable, 3.0 Type A Plug-Rcpt, 2M; Connector To Connector Pro Signal 92AH2156
USB CABLE, 3.0 TYPE A PLUG-RCPT, 2M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A PLUG-RCPT, 2M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92AH2156
Product Name Usb Cable, 3.0 Type A Plug-Rcpt, 2M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details