Newark, An Avnet Company Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Pro Signal 92AH1876

Description
CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Pro Signal - 92AH1876 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Pro Signal
92AH1876
Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Pro Signal 92AH1876
CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92AH1876
Product Name Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Pro Signal
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details