Newark, An Avnet Company Fused Power Entry, Plug, 8 A; Gender Pro Car 91B2479

Description
FUSED POWER ENTRY, PLUG, 8 A; Gender:Plug; Current Rating:8A; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VDC
Datasheet
Description
FUSED POWER ENTRY, PLUG, 8 A; Gender:Plug; Current Rating:8A; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Power Entry, Plug, 8 A; Gender Pro Car - 91B2479 - Newark, An Avnet Company
Chicago, IL, United States
Fused Power Entry, Plug, 8 A; Gender Pro Car
91B2479
Fused Power Entry, Plug, 8 A; Gender Pro Car 91B2479
FUSED POWER ENTRY, PLUG, 8 A; Gender:Plug; Current Rating:8A; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VDC

FUSED POWER ENTRY, PLUG, 8 A; Gender:Plug; Current Rating:8A; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91B2479
Product Name Fused Power Entry, Plug, 8 A; Gender Pro Car
Gender Male / Plug
Unlock Full Specs
to access all available technical data