Newark, An Avnet Company Distribution Board, 3-Ph, 125A, 36Way; Consumer Unit Usage Europa 90Y8859

Description
DISTRIBUTION BOARD, 3-PH, 125A, 36WAY; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:-; Current Rating:125A; No. of Branch Circuits:36Circuits; External Height:723mm; External Width:465mm; External Depth:130mm; Product RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION BOARD, 3-PH, 125A, 36WAY; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:-; Current Rating:125A; No. of Branch Circuits:36Circuits; External Height:723mm; External Width:465mm; External Depth:130mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Board, 3-Ph, 125A, 36Way; Consumer Unit Usage Europa - 90Y8859 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Board, 3-Ph, 125A, 36Way; Consumer Unit Usage Europa
90Y8859
Distribution Board, 3-Ph, 125A, 36Way; Consumer Unit Usage Europa 90Y8859
DISTRIBUTION BOARD, 3-PH, 125A, 36WAY; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:-; Current Rating:125A; No. of Branch Circuits:36Circuits; External Height:723mm; External Width:465mm; External Depth:130mm; Product RoHS Compliant: Yes

DISTRIBUTION BOARD, 3-PH, 125A, 36WAY; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:-; Current Rating:125A; No. of Branch Circuits:36Circuits; External Height:723mm; External Width:465mm; External Depth:130mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 90Y8859
Product Name Distribution Board, 3-Ph, 125A, 36Way; Consumer Unit Usage Europa
Rated Current 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 50 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2786-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details