Newark, An Avnet Company Circuit Breaker, 3 Pole, 63A, 230Vac; Product Range Europa 90Y6898

Description
CIRCUIT BREAKER, 3 POLE, 63A, 230VAC; Product Range:EUC3P Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 63A, 230VAC; Product Range:EUC3P Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 63A, 230Vac; Product Range Europa - 90Y6898 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 63A, 230Vac; Product Range Europa
90Y6898
Circuit Breaker, 3 Pole, 63A, 230Vac; Product Range Europa 90Y6898
CIRCUIT BREAKER, 3 POLE, 63A, 230VAC; Product Range:EUC3P Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 63A, 230VAC; Product Range:EUC3P Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 90Y6898
Product Name Circuit Breaker, 3 Pole, 63A, 230Vac; Product Range Europa
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data