Newark, An Avnet Company Circuit Breaker, 2 Pole, 10A, 230Vac; Product Range Europa 90Y6876

Description
CIRCUIT BREAKER, 2 POLE, 10A, 230VAC; Product Range:EUC2P Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 10A, 230VAC; Product Range:EUC2P Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 10A, 230Vac; Product Range Europa - 90Y6876 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 10A, 230Vac; Product Range Europa
90Y6876
Circuit Breaker, 2 Pole, 10A, 230Vac; Product Range Europa 90Y6876
CIRCUIT BREAKER, 2 POLE, 10A, 230VAC; Product Range:EUC2P Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 10A, 230VAC; Product Range:EUC2P Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 90Y6876
Product Name Circuit Breaker, 2 Pole, 10A, 230Vac; Product Range Europa
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data