CIRCUIT BREAKER, 2 POLE, 1A, 230VAC; Product Range:EUC2P Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 90Y6875 |
| Product Name | Circuit Breaker, 2 Pole, 1A, 230Vac; Product Range Europa |
| Rated AC Voltage | 230 volts |