Newark, An Avnet Company Circuit Breaker, 1 Pole, 6A, 230Vac; Product Range Europa 90Y6871

Description
CIRCUIT BREAKER, 1 POLE, 6A, 230VAC; Product Range:EUC1P Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 6A, 230VAC; Product Range:EUC1P Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 6A, 230Vac; Product Range Europa - 90Y6871 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 6A, 230Vac; Product Range Europa
90Y6871
Circuit Breaker, 1 Pole, 6A, 230Vac; Product Range Europa 90Y6871
CIRCUIT BREAKER, 1 POLE, 6A, 230VAC; Product Range:EUC1P Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 6A, 230VAC; Product Range:EUC1P Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 90Y6871
Product Name Circuit Breaker, 1 Pole, 6A, 230Vac; Product Range Europa
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers