Newark, An Avnet Company Circuit Breaker, 1 Pole, 20A, 230Vac; Product Range Europa 90Y6859

Description
CIRCUIT BREAKER, 1 POLE, 20A, 230VAC; Product Range:EUC1P Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 20A, 230VAC; Product Range:EUC1P Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 20A, 230Vac; Product Range Europa - 90Y6859 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 20A, 230Vac; Product Range Europa
90Y6859
Circuit Breaker, 1 Pole, 20A, 230Vac; Product Range Europa 90Y6859
CIRCUIT BREAKER, 1 POLE, 20A, 230VAC; Product Range:EUC1P Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 20A, 230VAC; Product Range:EUC1P Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 90Y6859
Product Name Circuit Breaker, 1 Pole, 20A, 230Vac; Product Range Europa
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2-1423695-4 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details