The Circuit Breaker, 1 Pole, 16A, 230Vac from the Europa product range is designed for use in electrical installations requiring reliable protection against overloads and short circuits. It operates at a rated voltage of 230V AC and has a rated current of 16A. The device complies with IEC 60898 and EN 60898 standards and is certified by KEMA. It features a rated short-circuit capacity of 10kA and is suitable for mounting on a 35mm DIN rail. The operating temperature range is from -5°C to 40°C, with humidity levels not exceeding 50% at 40°C and 90% at 20°C. The circuit breaker has an energy limiting class of 3 and is designed for use in pollution degree 2 environments. Terminal protection is rated at IP20, and the terminal capacity accommodates wire sizes from 1.0 to 25mm² with a recommended torque of 2.0Nm.
CIRCUIT BREAKER, 1 POLE, 16A, 230VAC; Product Range:EUC1P Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 90Y6855 |
| Product Name | Circuit Breaker, 1 Pole, 16A, 230Vac; Product Range Europa |
| Rated AC Voltage | 230 volts |