TOUCH SCREEN, RES, 162.2x121.7; Meter Display Type:Analogue Resistive; Display Size:162.2mm x 121.7mm; Display Resolution:-; Screen Size:8"; Supply Voltage Min:-; Supply Voltage Max:5VDC; Operating Temperature Min:-10°C
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 90R8288 |
| Product Name | Touch Screen, Res, 162.2X121.7; Meter Display Type Han Touch |
| Screen | Graphic |